Thomas & Betts Corporation Standard AC Switch 660-WSLG

Description
TOGGLE, ILLUMINATED TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; WHITE COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WAL
Datasheet
Description
TOGGLE, ILLUMINATED TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; WHITE COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-WSLG - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
660-WSLG
Standard AC Switch 660-WSLG
TOGGLE, ILLUMINATED TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; WHITE COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WAL

TOGGLE, ILLUMINATED TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; WHITE COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2 APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE WIRING; NO WAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 660-WSLG
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-2-1-20-ND - DigiKey
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details