Thomas & Betts Corporation Standard AC Switch 660-NALAG

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - 660-NALAG - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
660-NALAG
Standard AC Switch 660-NALAG
TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE

TOGGLE TYPE; THERMOPLASTIC (TOGGLE/FRAME) MATERIAL; 1.25 INCH W X 1.09 INCH D X 4.195 INCH H SIZE; LIGHT ALMOND COLOR; SINGLE POLE OPERATION TYPE; UL (CANADA AND US), FSUL WS896, NAFTA APPROVAL; 120 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; PUSH, SIDE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number 660-NALAG
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267078-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details