Thomas & Betts Corporation Duplex/Single Receptacle 6307-RED

Description
DUPLEX TYPE; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); DUST/MOISTURE RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.985
Datasheet
Description
DUPLEX TYPE; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); DUST/MOISTURE RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.985
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 6307-RED - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
6307-RED
Duplex/Single Receptacle 6307-RED
DUPLEX TYPE; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); DUST/MOISTURE RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.985

DUPLEX TYPE; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); DUST/MOISTURE RESISTANT; APPLICABLE STANDARD NEMA WD1/WD6; OVERALL DIMENSION 2.985

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 6307-RED
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details