ABB AB Outlet/Handy Box 61W

Description
SINGLE GANG FLOOR BOX, 31 CUBIC INCHES, LENGTH 3-11/16 INCHES, WIDTH 5-5/16 INCHES, DEPTH 2-13/16 INCHES, 1/2 INCH, 3/4 INCH, AND 1 INCH KNOCKOUTS, GALVANIZED STEEL, FOR WOOD SUBFLOORS. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE GANG FLOOR BOX, 31 CUBIC INCHES, LENGTH 3-11/16 INCHES, WIDTH 5-5/16 INCHES, DEPTH 2-13/16 INCHES, 1/2 INCH, 3/4 INCH, AND 1 INCH KNOCKOUTS, GALVANIZED STEEL, FOR WOOD SUBFLOORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Outlet/Handy Box - 22220654 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
22220654
Outlet/Handy Box 22220654
SINGLE GANG FLOOR BOX, 31 CUBIC INCHES, LENGTH 3-11/16 INCHES, WIDTH 5-5/16 INCHES, DEPTH 2-13/16 INCHES, 1/2 INCH, 3/4 INCH, AND 1 INCH KNOCKOUTS, GALVANIZED STEEL, FOR WOOD SUBFLOORS. FREE 2 YEAR RADWELL WARRANTY

SINGLE GANG FLOOR BOX, 31 CUBIC INCHES, LENGTH 3-11/16 INCHES, WIDTH 5-5/16 INCHES, DEPTH 2-13/16 INCHES, 1/2 INCH, 3/4 INCH, AND 1 INCH KNOCKOUTS, GALVANIZED STEEL, FOR WOOD SUBFLOORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Connectors
Product Number 22220654
Product Name Outlet/Handy Box
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
NEMA line Outlet 1-15R, Snap-in Mounting, Front Side, Solder Terminal - 0715 - SCHURTER Inc
Specs
Device Type Receptacle
Configuration IEC; NEMA
Mounting Style Panel; Snap-in mount
View Details
TE Connectivity 1-1670901-1 HDSCS Series, 12-Position Sealed Receptacle Housing - 30160 - Waytek, Inc.
Specs
Device Type Receptacle
Applications Industrial
View Details
2 suppliers
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details