Thomas & Betts Corporation Pin and Sleeve Connector 58711

Description
MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44
Datasheet
Description
MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 58711 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
58711
Pin and Sleeve Connector 58711
MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44

MOBILE SOCKET TYPE; POLYAMIDE 6 MATERIAL; 200 TO 250 V AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); WATER RESISTANT; APPLICABLE STANDARD IEC 60309-2, IEC 60529, IEC 62262; ENCLOSURE TYPE IP44

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 58711
Product Name Pin and Sleeve Connector
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Plug socket - MSSD-C - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details