DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROU
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 5862-W |
| Product Name | Duplex/Single Receptacle |
| Device Type | Receptacle |
| Configuration | Single; Duplex |
| Standards / Certifications | UL; CSA |