Thomas & Betts Corporation Duplex/Single Receptacle 5851-LA

Description
SINGLE, HEAVY-DUTY TYPE; LIGHT ALMOND COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE WIRING; APPLICABLE ST
Datasheet
Description
SINGLE, HEAVY-DUTY TYPE; LIGHT ALMOND COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE WIRING; APPLICABLE ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5851-LA - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
5851-LA
Duplex/Single Receptacle 5851-LA
SINGLE, HEAVY-DUTY TYPE; LIGHT ALMOND COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE WIRING; APPLICABLE ST

SINGLE, HEAVY-DUTY TYPE; LIGHT ALMOND COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE WIRING; APPLICABLE ST

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5851-LA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet w/ 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 29130 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Locking Plug, 30 AMP 250 Volt L6-30P - L0630P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details