Thomas & Betts Corporation Pin and Sleeve Receptacle 58058

Description
STRAIGHT OUTLET TYPE; PLASTIC MATERIAL; 380 TO 415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); ENCLOSURE IP44
Description
STRAIGHT OUTLET TYPE; PLASTIC MATERIAL; 380 TO 415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); ENCLOSURE IP44

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Pin and Sleeve Receptacle
58058
Pin and Sleeve Receptacle 58058
STRAIGHT OUTLET TYPE; PLASTIC MATERIAL; 380 TO 415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); ENCLOSURE IP44

STRAIGHT OUTLET TYPE; PLASTIC MATERIAL; 380 TO 415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); ENCLOSURE IP44

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 58058
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V French/Belgian Splash Resistant Socket - 88010322 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
AC Power Entry Modules - 4303.2014.35 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details