Thomas & Betts Corporation Straight Blade Plug 5765-BK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5765-BK - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
5765-BK
Straight Blade Plug 5765-BK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 5-20P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5765-BK
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Angled Inlet - A52S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1620D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details