Thomas & Betts Corporation Straight Blade Power Plug 5761-AN

Description
ANGLED TYPE; YELLOW COLOR; 15-60P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 15-60P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5761-AN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
5761-AN
Straight Blade Power Plug 5761-AN
ANGLED TYPE; YELLOW COLOR; 15-60P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)

ANGLED TYPE; YELLOW COLOR; 15-60P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S)

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5761-AN
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q431-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - 1679000 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R - 2106S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details