Thomas & Betts Corporation Straight Blade Power Receptacle 5760

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-60R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-60R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 5760 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
5760
Straight Blade Power Receptacle 5760
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-60R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-60R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5760
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q442-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Inlet - A31S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Locking Outlet, 30 Amp 125 Volt L5-30R - L0530RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details