Thomas & Betts Corporation Straight Blade Power Plug 5741-AN

Description
ANGLED TYPE; YELLOW COLOR; 15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSUR
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 5741-AN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
5741-AN
Straight Blade Power Plug 5741-AN
ANGLED TYPE; YELLOW COLOR; 15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSUR

ANGLED TYPE; YELLOW COLOR; 15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); DIAMETER 1.77 INCH; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H; ENCLOSUR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5741-AN
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254438 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
NEMA 6-20P Right Angled Straight Blade Device - Q-726-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IP44 Splashproof Small Box Receptacle - D41S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers