Thomas & Betts Corporation Straight Blade Power Receptacle 5740

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 5740 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Receptacle
5740
Straight Blade Power Receptacle 5740
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-30R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5740
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Kinetix 6200/6500 Axis Module - 2094-BM02-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details