Thomas & Betts Corporation Straight Blade Plug 5666-BK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-15P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-15P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5666-BK - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
5666-BK
Straight Blade Plug 5666-BK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-15P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-15P CONFIGURATION; 3 WIRE(S); MEDIUM DUTY GRADE; UL 498, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.655 INCH CO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5666-BK
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details