Thomas & Betts Corporation Duplex/Single Receptacle 5662-AGRY

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 6-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 6-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5662-AGRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
5662-AGRY
Duplex/Single Receptacle 5662-AGRY
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 6-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 6-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5662-AGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
10A/250V Brazil Connector - 88040210 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R Canada Standard - 2102L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details