ABB AB Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts 54965BE

Description
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts - 25C2484 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts
25C2484
Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts 25C2484
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 25C2484
Product Name Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details