ABB AB Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts 54913BE

Description
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Description
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts - 93B3741 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts
93B3741
Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts 93B3741
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 93B3741
Product Name Terminal, Compression Lug, 1/2In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers