Thomas & Betts Corporation Lug; Two Hole; 1/4 in.; Gray; 0.359 in.; 2.188 in.; 0.094 in. 54854BE

Description
Two Hole Lug Type, 1⁄4 Stud Size, 0.359 in. Outer Diameter, 2.188 in. Length, Lugs Lug thickness 0.094 in. Lug color is gray, stud size 1⁄4.
Description
Two Hole Lug Type, 1⁄4 Stud Size, 0.359 in. Outer Diameter, 2.188 in. Length, Lugs Lug thickness 0.094 in. Lug color is gray, stud size 1⁄4.

Suppliers

Company
Product
Description
Supplier Links
Lug; Two Hole; 1/4 in.; Gray; 0.359 in.; 2.188 in.; 0.094 in. - 70091887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Two Hole; 1/4 in.; Gray; 0.359 in.; 2.188 in.; 0.094 in.
70091887
Lug; Two Hole; 1/4 in.; Gray; 0.359 in.; 2.188 in.; 0.094 in. 70091887
Two Hole Lug Type, 1⁄4 Stud Size, 0.359 in. Outer Diameter, 2.188 in. Length, Lugs Lug thickness 0.094 in. Lug color is gray, stud size 1⁄4.

Two Hole Lug Type, 1⁄4 Stud Size, 0.359 in. Outer Diameter, 2.188 in. Length, Lugs

  • Lug thickness 0.094 in.
    Lug color is gray, stud size 1⁄4.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091887
Product Name Lug; Two Hole; 1/4 in.; Gray; 0.359 in.; 2.188 in.; 0.094 in.
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details