ABB AB Lug; Two Hole; 1/4 in.; Blue; 0.297 in.; 2.281 in.; 0.078 in. 54852BE

Description
Two Hole Lug Type, 1⁄4 Stud Size, 0.297 in. Outer Diameter, 2.281 in. Length, Lugs Lug thickness 0.078 in. Lug color is blue, stud size 1⁄4.
Datasheet
Description
Two Hole Lug Type, 1⁄4 Stud Size, 0.297 in. Outer Diameter, 2.281 in. Length, Lugs Lug thickness 0.078 in. Lug color is blue, stud size 1⁄4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug; Two Hole; 1/4 in.; Blue; 0.297 in.; 2.281 in.; 0.078 in. - 70091885 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Two Hole; 1/4 in.; Blue; 0.297 in.; 2.281 in.; 0.078 in.
70091885
Lug; Two Hole; 1/4 in.; Blue; 0.297 in.; 2.281 in.; 0.078 in. 70091885
Two Hole Lug Type, 1⁄4 Stud Size, 0.297 in. Outer Diameter, 2.281 in. Length, Lugs Lug thickness 0.078 in. Lug color is blue, stud size 1⁄4.

Two Hole Lug Type, 1⁄4 Stud Size, 0.297 in. Outer Diameter, 2.281 in. Length, Lugs

  • Lug thickness 0.078 in.
    Lug color is blue, stud size 1⁄4.
Supplier's Site
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts - 88F2104 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
88F2104
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts 88F2104
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091885 88F2104
Product Name Lug; Two Hole; 1/4 in.; Blue; 0.297 in.; 2.281 in.; 0.078 in. Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details