ABB AB Barrel Terminal, 1/2, Crimp; Product Range Abb Thomas & Betts 54213I

Description
BARREL TERMINAL, 1/2", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Insulated RoHS Compliant: Yes
Datasheet
Description
BARREL TERMINAL, 1/2", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, 1/2, Crimp; Product Range Abb Thomas & Betts - 82T5363 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, 1/2, Crimp; Product Range Abb Thomas & Betts
82T5363
Barrel Terminal, 1/2, Crimp; Product Range Abb Thomas & Betts 82T5363
BARREL TERMINAL, 1/2", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Insulated RoHS Compliant: Yes

BARREL TERMINAL, 1/2", CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 82T5363
Product Name Barrel Terminal, 1/2, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details