ABB AB Terminal, Compression Lug, 1/4In, Crimp,3/0Awg; Product Range Abb Thomas & Betts 54162NT

Description
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP,3/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP,3/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 1/4In, Crimp,3/0Awg; Product Range Abb Thomas & Betts - 22M2934 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In, Crimp,3/0Awg; Product Range Abb Thomas & Betts
22M2934
Terminal, Compression Lug, 1/4In, Crimp,3/0Awg; Product Range Abb Thomas & Betts 22M2934
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP,3/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP,3/0AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 22M2934
Product Name Terminal, Compression Lug, 1/4In, Crimp,3/0Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details