Thomas & Betts Corporation Lug; One Hole; 1/4 in.; Pink; 0.516 in.; 1/4 in.; 1.672 in.; 0.125 in. 54152-TB

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 1/4 in.; Pink; 0.516 in.; 1/4 in.; 1.672 in.; 0.125 in. - 70093045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 1/4 in.; Pink; 0.516 in.; 1/4 in.; 1.672 in.; 0.125 in.
70093045
Lug; One Hole; 1/4 in.; Pink; 0.516 in.; 1/4 in.; 1.672 in.; 0.125 in. 70093045
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70093045
Product Name Lug; One Hole; 1/4 in.; Pink; 0.516 in.; 1/4 in.; 1.672 in.; 0.125 in.
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Turret Connectors - 36-11512-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details