Thomas & Betts Corporation Lug; Green; 0.688 in.; 5/16 in.; 1.813 in.; 0.109 in.; UL Listed, CSA Certified 54147

Description
One Hole Lug, Green Color with 0.688 “ Outer Diameter UL Listed, CSA Certified 1.813 in. length. 5⁄16 in. hole diameter.
Description
One Hole Lug, Green Color with 0.688 “ Outer Diameter UL Listed, CSA Certified 1.813 in. length. 5⁄16 in. hole diameter.

Suppliers

Company
Product
Description
Supplier Links
Lug; Green; 0.688 in.; 5/16 in.; 1.813 in.; 0.109 in.; UL Listed, CSA Certified - 70093043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Green; 0.688 in.; 5/16 in.; 1.813 in.; 0.109 in.; UL Listed, CSA Certified
70093043
Lug; Green; 0.688 in.; 5/16 in.; 1.813 in.; 0.109 in.; UL Listed, CSA Certified 70093043
One Hole Lug, Green Color with 0.688 “ Outer Diameter UL Listed, CSA Certified 1.813 in. length. 5⁄16 in. hole diameter.

One Hole Lug, Green Color with 0.688 “ Outer Diameter

  • UL Listed, CSA Certified
    1.813 in. length. 5⁄16 in. hole diameter.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70093043
Product Name Lug; Green; 0.688 in.; 5/16 in.; 1.813 in.; 0.109 in.; UL Listed, CSA Certified
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Clamp Terminal - 1498CP - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Spring Steel
View Details
2 suppliers