ABB AB Lug; One Hole; 1/2 in.; Brown; 0.406 in.; 1/2 in.; 1.594 in.; 0.063 in. 54145-TB

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 1/2 in.; Brown; 0.406 in.; 1/2 in.; 1.594 in.; 0.063 in. - 70093041 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 1/2 in.; Brown; 0.406 in.; 1/2 in.; 1.594 in.; 0.063 in.
70093041
Lug; One Hole; 1/2 in.; Brown; 0.406 in.; 1/2 in.; 1.594 in.; 0.063 in. 70093041
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Compression Lug, 1/2In, Crimp,2Awg; Product Range Abb Thomas & Betts - 18C2841 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2In, Crimp,2Awg; Product Range Abb Thomas & Betts
18C2841
Terminal, Compression Lug, 1/2In, Crimp,2Awg; Product Range Abb Thomas & Betts 18C2841
TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP,2AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2IN, CRIMP,2AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70093041 18C2841
Product Name Lug; One Hole; 1/2 in.; Brown; 0.406 in.; 1/2 in.; 1.594 in.; 0.063 in. Terminal, Compression Lug, 1/2In, Crimp,2Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1562-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers