ABB AB Terminal, Right Angle Compression Lug, 3/8In, 4Awg, Grey; Product Range Abb Thomas & Betts 54140UB

Description
TERMINAL, RIGHT ANGLE COMPRESSION LUG, 3/8IN, 4AWG, GREY; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RIGHT ANGLE COMPRESSION LUG, 3/8IN, 4AWG, GREY; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Right Angle Compression Lug, 3/8In, 4Awg, Grey; Product Range Abb Thomas & Betts - 29H2813 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Right Angle Compression Lug, 3/8In, 4Awg, Grey; Product Range Abb Thomas & Betts
29H2813
Terminal, Right Angle Compression Lug, 3/8In, 4Awg, Grey; Product Range Abb Thomas & Betts 29H2813
TERMINAL, RIGHT ANGLE COMPRESSION LUG, 3/8IN, 4AWG, GREY; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Colour:Grey RoHS Compliant: Yes

TERMINAL, RIGHT ANGLE COMPRESSION LUG, 3/8IN, 4AWG, GREY; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29H2813
Product Name Terminal, Right Angle Compression Lug, 3/8In, 4Awg, Grey; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details