ABB AB Lug; One Hole; 5/16 in.; Gray; 0.375 in.; 5/16 in.; 1.453 in.; 0.078 in. 54139

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 5/16 in.; Gray; 0.375 in.; 5/16 in.; 1.453 in.; 0.078 in. - 70093036 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 5/16 in.; Gray; 0.375 in.; 5/16 in.; 1.453 in.; 0.078 in.
70093036
Lug; One Hole; 5/16 in.; Gray; 0.375 in.; 5/16 in.; 1.453 in.; 0.078 in. 70093036
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Compression Lug, 5/16, Crimp, 4Awg; Product Range Abb Thomas & Betts - 01C7514 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5/16, Crimp, 4Awg; Product Range Abb Thomas & Betts
01C7514
Terminal, Compression Lug, 5/16, Crimp, 4Awg; Product Range Abb Thomas & Betts 01C7514
TERMINAL, COMPRESSION LUG, 5/16, CRIMP, 4AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 5/16, CRIMP, 4AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70093036 01C7514
Product Name Lug; One Hole; 5/16 in.; Gray; 0.375 in.; 5/16 in.; 1.453 in.; 0.078 in. Terminal, Compression Lug, 5/16, Crimp, 4Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers