ABB AB Lug; One Hole; 5/16 in.; Red; 0.266 in.; 5/16 in.; 1.359 in.; 0.047 in. 54131

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 5/16 in.; Red; 0.266 in.; 5/16 in.; 1.359 in.; 0.047 in. - 70093028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 5/16 in.; Red; 0.266 in.; 5/16 in.; 1.359 in.; 0.047 in.
70093028
Lug; One Hole; 5/16 in.; Red; 0.266 in.; 5/16 in.; 1.359 in.; 0.047 in. 70093028
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Compression Lug, 5/16, Crimp, 8Awg; Product Range Abb Thomas & Betts - 29C7157 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5/16, Crimp, 8Awg; Product Range Abb Thomas & Betts
29C7157
Terminal, Compression Lug, 5/16, Crimp, 8Awg; Product Range Abb Thomas & Betts 29C7157
TERMINAL, COMPRESSION LUG, 5/16, CRIMP, 8AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 5/16, CRIMP, 8AWG; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70093028 29C7157
Product Name Lug; One Hole; 5/16 in.; Red; 0.266 in.; 5/16 in.; 1.359 in.; 0.047 in. Terminal, Compression Lug, 5/16, Crimp, 8Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers