ABB AB Color Keyed Short Barrel 250 KCMIL (1/2bolt size) Yellow 54113

Description
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Keyed Short Barrel 250 KCMIL (1/2bolt size) Yellow - 70092256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Color Keyed Short Barrel 250 KCMIL (1/2bolt size) Yellow
70092256
Color Keyed Short Barrel 250 KCMIL (1/2bolt size) Yellow 70092256
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Lug, Compression, 1/2In; Product Range Abb Thomas & Betts - 81F1868 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Lug, Compression, 1/2In; Product Range Abb Thomas & Betts
81F1868
Terminal, Lug, Compression, 1/2In; Product Range Abb Thomas & Betts 81F1868
TERMINAL, LUG, COMPRESSION, 1/2IN; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Stud/Tab Size:0.5" RoHS Compliant: Yes

TERMINAL, LUG, COMPRESSION, 1/2IN; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Stud/Tab Size:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092256 81F1868
Product Name Color Keyed Short Barrel 250 KCMIL (1/2bolt size) Yellow Terminal, Lug, Compression, 1/2In; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1787270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal; Brass; Straight; 0.047 in.; Tin - 70181604 - Allied Electronics, Inc.
Specs
Material Brass
View Details