ABB AB Barrel Terminal, 3/8, 2/0Awg, Crimp; Product Range Abb Thomas & Betts 54110I

Description
BARREL TERMINAL, 3/8", 2/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet
Description
BARREL TERMINAL, 3/8", 2/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, 3/8, 2/0Awg, Crimp; Product Range Abb Thomas & Betts - 82T5351 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, 3/8, 2/0Awg, Crimp; Product Range Abb Thomas & Betts
82T5351
Barrel Terminal, 3/8, 2/0Awg, Crimp; Product Range Abb Thomas & Betts 82T5351
BARREL TERMINAL, 3/8", 2/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

BARREL TERMINAL, 3/8", 2/0AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 82T5351
Product Name Barrel Terminal, 3/8, 2/0Awg, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2212.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminals - Turret Connectors - 36-1633-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details