ABB AB Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 54110

Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts - 81F1865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts
81F1865
Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts 81F1865
TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 3/8IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet
Color Keyed Short Barrel 2/0 Awg 1/0 Flex (3/8 bolt size) Black - 70092251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Color Keyed Short Barrel 2/0 Awg 1/0 Flex (3/8 bolt size) Black
70092251
Color Keyed Short Barrel 2/0 Awg 1/0 Flex (3/8 bolt size) Black 70092251
Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 81F1865 70092251
Product Name Terminal, Compression Lug, 3/8In, Crimp; Product Range Abb Thomas & Betts Color Keyed Short Barrel 2/0 Awg 1/0 Flex (3/8 bolt size) Black
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details