ABB AB Barrel Terminal, 1/4, 1Awg, Crimp; Product Range Abb Thomas & Betts 54108I

Description
BARREL TERMINAL, 1/4", 1AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet
Description
BARREL TERMINAL, 1/4", 1AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Terminal, 1/4, 1Awg, Crimp; Product Range Abb Thomas & Betts - 82T5349 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Terminal, 1/4, 1Awg, Crimp; Product Range Abb Thomas & Betts
82T5349
Barrel Terminal, 1/4, 1Awg, Crimp; Product Range Abb Thomas & Betts 82T5349
BARREL TERMINAL, 1/4", 1AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

BARREL TERMINAL, 1/4", 1AWG, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 82T5349
Product Name Barrel Terminal, 1/4, 1Awg, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Crocodile Clips - 1796720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS; Insulated
View Details