ABB AB Lug; One Hole; 1/4 in.; Green; 0.469 in.; 1/4 in.; 1.719 in.; 0.109 in. 54108

Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet
Description
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug; One Hole; 1/4 in.; Green; 0.469 in.; 1/4 in.; 1.719 in.; 0.109 in. - 70093042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; 1/4 in.; Green; 0.469 in.; 1/4 in.; 1.719 in.; 0.109 in.
70093042
Lug; One Hole; 1/4 in.; Green; 0.469 in.; 1/4 in.; 1.719 in.; 0.109 in. 70093042
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts - 81F1863 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
81F1863
Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts 81F1863
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70093042 81F1863
Product Name Lug; One Hole; 1/4 in.; Green; 0.469 in.; 1/4 in.; 1.719 in.; 0.109 in. Terminal, Compression Lug, 1/4In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details