ABB AB Terminal, Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts 54104

Description
TERMINAL, COMPRESSION LUG, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts - 81F1859 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts
81F1859
Terminal, Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts 81F1859
TERMINAL, COMPRESSION LUG, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, #10, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet
Lug; One Hole; #10; Red; 0.266 in.; #10; 1.203 in.; 0.078 in.; 0.406 in. - 70093026 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; One Hole; #10; Red; 0.266 in.; #10; 1.203 in.; 0.078 in.; 0.406 in.
70093026
Lug; One Hole; #10; Red; 0.266 in.; #10; 1.203 in.; 0.078 in.; 0.406 in. 70093026
UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors Standard barrel 600 V to 35 kV Material : High-Conductivity Wrought Copper Finish : Electro Tin Plate

UL Listed and CSA Certified, One Hole Lug Connector for Copper Conductors

  • Standard barrel 600 V to 35 kV
  • Material : High-Conductivity Wrought Copper
  • Finish : Electro Tin Plate
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 81F1859 70093026
Product Name Terminal, Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts Lug; One Hole; #10; Red; 0.266 in.; #10; 1.203 in.; 0.078 in.; 0.406 in.
Terminal Type Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers