Thomas & Betts Corporation Pin and Sleeve Plug 53873

Description
ANGLED TYPE; METAL MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet
Description
ANGLED TYPE; METAL MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53873 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
53873
Pin and Sleeve Plug 53873
ANGLED TYPE; METAL MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

ANGLED TYPE; METAL MATERIAL; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING - 50 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 53873
Product Name Pin and Sleeve Plug
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products