Thomas & Betts Corporation Pin and Sleeve Receptacle 53824

Description
POLARIZED TYPE; VALOX MATERIAL; 5 WIRE(S); CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP4
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 5 WIRE(S); CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 53824 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
53824
Pin and Sleeve Receptacle 53824
POLARIZED TYPE; VALOX MATERIAL; 5 WIRE(S); CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP4

POLARIZED TYPE; VALOX MATERIAL; 5 WIRE(S); CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP4

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 53824
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details