Thomas & Betts Corporation Pin and Sleeve Plug 53747

Description
COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); CSA APPROVAL; 500 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTAN
Datasheet
Description
COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); CSA APPROVAL; 500 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 53747 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
53747
Pin and Sleeve Plug 53747
COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); CSA APPROVAL; 500 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTAN

COMPUTER, FAN, HEATER, POLARIZED, PUMP, WITH LOCKING RING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); CSA APPROVAL; 500 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTAN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 53747
Product Name Pin and Sleeve Plug
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details