Thomas & Betts Corporation Pin and Sleeve Receptacle 53724

Description
POLARIZED TYPE; VALOX MATERIAL; 5 WIRE(S); CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; ENCLOSURE IP44; SLEEVE M
Datasheet
Description
POLARIZED TYPE; VALOX MATERIAL; 5 WIRE(S); CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; ENCLOSURE IP44; SLEEVE M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 53724 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
53724
Pin and Sleeve Receptacle 53724
POLARIZED TYPE; VALOX MATERIAL; 5 WIRE(S); CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; ENCLOSURE IP44; SLEEVE M

POLARIZED TYPE; VALOX MATERIAL; 5 WIRE(S); CSA APPROVAL; 220/240/380/415 V VOLTAGE RATING; 63 AMPERE CURRENT RATING; 4 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; ENCLOSURE IP44; SLEEVE M

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 53724
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Inlet - A51S36A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details