ABB AB TB Conduit & Cable Connectors 5354

Description
1 IN INSUL 90 DEGREE LIQ TIGHT CON
Datasheet
Description
1 IN INSUL 90 DEGREE LIQ TIGHT CON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Conduit & Cable Connectors - 5354 - Galco Industrial Electronics
Madison Heights, MI, United States
TB Conduit & Cable Connectors
5354
TB Conduit & Cable Connectors 5354
1 IN INSUL 90 DEGREE LIQ TIGHT CON

1 IN INSUL 90 DEGREE LIQ TIGHT CON

Supplier's Site
Electrical Conduit Fitting; Conduit Configuration Abb - Thomas & Betts - 90F2860 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Conduit Configuration Abb - Thomas & Betts
90F2860
Electrical Conduit Fitting; Conduit Configuration Abb - Thomas & Betts 90F2860
ELECTRICAL CONDUIT FITTING; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:100.08mm; IP / NEMA Rating:-; Product Range:-; Hub Size:1" RoHS Compliant: Yes

ELECTRICAL CONDUIT FITTING; Conduit Configuration:90 Degree; Trade Size:1"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:100.08mm; IP / NEMA Rating:-; Product Range:-; Hub Size:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5354 90F2860
Product Name TB Conduit & Cable Connectors Electrical Conduit Fitting; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details