ABB AB Conduit Fitting, 90 Degree Liquidtight, Iron, 19.05Mm,; Conduit Configuration Abb Thomas & Betts 5353

Description
CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 19.05MM,; Conduit Configuration:90 Degree; Trade Size:0.75"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 19.05MM,; Conduit Configuration:90 Degree; Trade Size:0.75"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Degree Liquidtight, Iron, 19.05Mm,; Conduit Configuration Abb Thomas & Betts - 90F2859 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 90 Degree Liquidtight, Iron, 19.05Mm,; Conduit Configuration Abb Thomas & Betts
90F2859
Conduit Fitting, 90 Degree Liquidtight, Iron, 19.05Mm,; Conduit Configuration Abb Thomas & Betts 90F2859
CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 19.05MM,; Conduit Configuration:90 Degree; Trade Size:0.75"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT FITTING, 90 DEGREE LIQUIDTIGHT, IRON, 19.05MM,; Conduit Configuration:90 Degree; Trade Size:0.75"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 90F2859
Product Name Conduit Fitting, 90 Degree Liquidtight, Iron, 19.05Mm,; Conduit Configuration Abb Thomas & Betts
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details