ABB AB Conduit Fitting, 45 Degree Liquidtight, Iron, 9.53Mm; Conduit Configuration Abb - Thomas & Betts 5341

Description
CONDUIT FITTING, 45 DEGREE LIQUIDTIGHT, IRON, 9.53MM; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:53.98mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEGREE LIQUIDTIGHT, IRON, 9.53MM; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:53.98mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Degree Liquidtight, Iron, 9.53Mm; Conduit Configuration Abb - Thomas & Betts - 90F6111 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 45 Degree Liquidtight, Iron, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
90F6111
Conduit Fitting, 45 Degree Liquidtight, Iron, 9.53Mm; Conduit Configuration Abb - Thomas & Betts 90F6111
CONDUIT FITTING, 45 DEGREE LIQUIDTIGHT, IRON, 9.53MM; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:53.98mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT FITTING, 45 DEGREE LIQUIDTIGHT, IRON, 9.53MM; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:53.98mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F6111
Product Name Conduit Fitting, 45 Degree Liquidtight, Iron, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details