ABB AB Conduit Fitting, Straight Liquidtight, Steel, 12.7Mm; Conduit Configuration Abb Thomas & Betts 5332

Description
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 12.7MM; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:39.69mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 12.7MM; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:39.69mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight Liquidtight, Steel, 12.7Mm; Conduit Configuration Abb Thomas & Betts - 94F3076 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Straight Liquidtight, Steel, 12.7Mm; Conduit Configuration Abb Thomas & Betts
94F3076
Conduit Fitting, Straight Liquidtight, Steel, 12.7Mm; Conduit Configuration Abb Thomas & Betts 94F3076
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 12.7MM; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:39.69mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, STEEL, 12.7MM; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Electroplate; External Length:39.69mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 94F3076
Product Name Conduit Fitting, Straight Liquidtight, Steel, 12.7Mm; Conduit Configuration Abb Thomas & Betts
Size 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details