Thomas & Betts Corporation Pin and Sleeve Receptacle 52993

Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -50 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -50 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52993 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
52993
Pin and Sleeve Receptacle 52993
PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -50 TO 100 DEG C

PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -50 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 52993
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q442-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F31S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2012W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details