Thomas & Betts Corporation Pin and Sleeve Receptacle 52949

Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52949 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
52949
Pin and Sleeve Receptacle 52949
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 52949
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details