Thomas & Betts Corporation Pin and Sleeve Receptacle 52402

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 24 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44; SLEEVE MATERIAL NICKEL PLATE
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 24 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44; SLEEVE MATERIAL NICKEL PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52402 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
52402
Pin and Sleeve Receptacle 52402
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 24 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44; SLEEVE MATERIAL NICKEL PLATE

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 24 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44; SLEEVE MATERIAL NICKEL PLATE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 52402
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Power Module 70 mm Stack Light - 856T-BAC3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Box Receptacle - D42S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
30W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details