ABB AB Conduit Fitting, Straight Liquidtight, Aluminum, 50.8Mm; Conduit Configuration Abb - Thomas & Betts 5237AL

Description
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, ALUMINUM, 50.8MM; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Aluminium; Conduit Colour:Metallic - Zinc Finish; External Length:77.79mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, ALUMINUM, 50.8MM; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Aluminium; Conduit Colour:Metallic - Zinc Finish; External Length:77.79mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight Liquidtight, Aluminum, 50.8Mm; Conduit Configuration Abb - Thomas & Betts - 77H6679 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Straight Liquidtight, Aluminum, 50.8Mm; Conduit Configuration Abb - Thomas & Betts
77H6679
Conduit Fitting, Straight Liquidtight, Aluminum, 50.8Mm; Conduit Configuration Abb - Thomas & Betts 77H6679
CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, ALUMINUM, 50.8MM; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Aluminium; Conduit Colour:Metallic - Zinc Finish; External Length:77.79mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT LIQUIDTIGHT, ALUMINUM, 50.8MM; Conduit Configuration:Straight; Trade Size:2"; Conduit Material:Aluminium; Conduit Colour:Metallic - Zinc Finish; External Length:77.79mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77H6679
Product Name Conduit Fitting, Straight Liquidtight, Aluminum, 50.8Mm; Conduit Configuration Abb - Thomas & Betts
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details