Thomas & Betts Corporation Pin and Sleeve Connector 52284

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52284 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
52284
Pin and Sleeve Connector 52284
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 220/240/380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 4 POLE(S); SPLASH PROOF; GROUNDING GROUNDIN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52284
Product Name Pin and Sleeve Connector
Voltage Rating 220 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3PH Pwr Media Shld Mtr Cbl - 284-PWRM22G-M6 - Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details