Thomas & Betts Corporation Pin and Sleeve Receptacle 52222

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44;
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52222 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
52222
Pin and Sleeve Receptacle 52222
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44;

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 380/415 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR RED; ENCLOSURE IP44;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 52222
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details