Thomas & Betts Corporation Pin and Sleeve Receptacle 52049

Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52049 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
52049
Pin and Sleeve Receptacle 52049
PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

PLASTIC MATERIAL; INDUSTRIAL GRADE; 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 52049
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q246-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 403005 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Locking Outlet, 20 Amp 125 Volt L5-20R - L0520RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details