Thomas & Betts Corporation Pin and Sleeve Receptacle 51920

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 51920 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
51920
Pin and Sleeve Receptacle 51920
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); CSA APPROVAL; 110/120 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 51920
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 110 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 Fr B Power Mod Front Cover - 25-PMFC-FB - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details