ABB AB Uninterruptible Power Supplies 4NWP100179R0001

Description
ABB 4NWP100179R0001
Request a Quote
Description
ABB 4NWP100179R0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supplies - 690663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Uninterruptible Power Supplies
690663
Uninterruptible Power Supplies 690663
ABB 4NWP100179R0001

ABB 4NWP100179R0001

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 690663
Product Name Uninterruptible Power Supplies
Volt-Amp Rating 2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10452 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.8 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1205-5 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details